Manufacturer: Texas Instruments
Win Source Part Number: 797969-TPS54260MDRCT
Series: Eco-Mode
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 10-VFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 100kHz ~ 2.5MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 2.5A
Family Name: TPS54260-EP
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-VSON (3x3)
Output Voltage MAX: 60V
Input Voltage MIN: 3.5V
Voltage Input MAX: 60V
Alternative Parts (Cross-Reference): LT3980HMSE#TR; LTC3649EFE#PBF; LTC3649IFE#TRPBF; LTC3649EUFD#PBF;
Introduction Date: April 29, 2017
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 10-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 10-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 10-VFDFN Exposed Pad
IC REG BUCK ADJ 2.5A 10VSON
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 10-VFDFN Exposed Pad
IC REG BUCK ADJ 2.5A 10VSON
IC REG BUCK ADJ 2.5A 10VSON
Switching Voltage Regulators 3.5-V to 60-V Input, 2.5A Step-Down Converter With Eco-mode 10-VSON -55 to 125
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 797969-TPS54260MDRCTEP | 296-45370-2-ND | TPS54260MDRCTEP | TPS54260MDRCTEP | TPS54260MDRCTEP | TPS54260MDRCTEP | TPS54260MDRCTEP |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54260MDRCTEP | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck; Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | |||
| Special Features | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 0.8000 volts | 0.8000 to 60 volts | 0.8000 volts | 0.8000 to 60 volts | 0.8000 volts |