The TPS54260 is a 3.5-V to 60-V input, 2.5-A step-down converter with integrated 200-mΩ high-side MOSFET and Eco-mode™ for high efficiency at light loads. It is available in a 10-pin 3-mm × 3-mm VSON package with PowerPAD™, operating over a temperature range of -40°C to 125°C. The device features adjustable switching frequency from 100 kHz to 2.5 MHz, 138-μA quiescent current, and 1.3-μA shutdown current. It includes an open-drain powergood output, programmable slow start, and UVLO with adjustable threshold. Frequency foldback and thermal shutdown provide protection under overload conditions.
3.5V to 60V Input, 2.5A Step-Down Converter with Eco-Mode 10-VSON -40 to 125
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 10-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 10-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 10-VFDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1272573-TPS54260DRCT
Series: Eco-Mode
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 10-VFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 100kHz ~ 2.5MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 2.5A
Family Name: TPS54260
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSON (3x3)
Output Voltage MAX: 60V
Input Voltage MIN: 3.5V
Voltage Input MAX: 60V
Alternative Parts (Cross-Reference): MAX17506ATP+T; LT3980HMSE#TR; LT3980EDE#TRPBF;
Introduction Date: October 01, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 10-VFDFN Exposed Pad
IC REG BUCK ADJ 2.5A 10VSON
IC REG BUCK ADJ 2.5A 10VSON
IC REG BUCK ADJ 2.5A 10VSON
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54260DRCT | 296-28102-2-ND | 1272573-TPS54260DRCT | TPS54260DRCT | TPS54260DRCT | TPS54260DRCT | TPS54260DRCT |
| Product Name | TPS54260 3.5V to 60V Input, 2.5A Step-Down Converter with Eco-Mode | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54260DRCT | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck-Boost | Buck | Buck; Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; MSOP-PowerPAD,VSON | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Enable,Frequency Synchronization,Light Load Efficiency,Power Good,Tracking,Adjustable UVLO | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.8000 to 58 volts | 0.8000 to 60 volts | 0.8000 volts | 0.8000 to 60 volts | 0.8000 volts | 0.8000 volts |