Texas Instruments Standard Linear and Logic Ic, Buck, Reg, 2.5A, 10Msop; Topology Texas Instruments TPS54260DGQ

Description
IC, BUCK, REG, 2.5A, 10MSOP; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:10Pins; Output Current:2.5A; Output Voltage Min:800mV; OutputRoHS Compliant: Yes
Datasheet
Description
IC, BUCK, REG, 2.5A, 10MSOP; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:10Pins; Output Current:2.5A; Output Voltage Min:800mV; OutputRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Buck, Reg, 2.5A, 10Msop; Topology Texas Instruments - 33AH5246 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Buck, Reg, 2.5A, 10Msop; Topology Texas Instruments
33AH5246
Ic, Buck, Reg, 2.5A, 10Msop; Topology Texas Instruments 33AH5246
IC, BUCK, REG, 2.5A, 10MSOP; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:10Pins; Output Current:2.5A; Output Voltage Min:800mV; OutputRoHS Compliant: Yes

IC, BUCK, REG, 2.5A, 10MSOP; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:10Pins; Output Current:2.5A; Output Voltage Min:800mV; OutputRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54260DGQ
Switching Voltage Regulators TPS54260DGQ
Switching Voltage Regulators 3.5-60V 2.5A 2.5MHz Step Down Converter

Switching Voltage Regulators 3.5-60V 2.5A 2.5MHz Step Down Converter

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 33AH5246 TPS54260DGQ
Product Name Ic, Buck, Reg, 2.5A, 10Msop; Topology Texas Instruments Switching Voltage Regulators
Input Voltage 3.5 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details