Texas Instruments TPS54260 3.5V to 60V Input, 2.5A Step-Down Converter with Eco-Mode TPS54260DGQ

Description
3.5V to 60V Input, 2.5A Step-Down Converter with Eco-Mode 10-MSOP-PowerPAD -40 to 125
Request a Quote Datasheet
Description
3.5V to 60V Input, 2.5A Step-Down Converter with Eco-Mode 10-MSOP-PowerPAD -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS54260 3.5V to 60V Input, 2.5A Step-Down Converter with Eco-Mode - TPS54260DGQ - Texas Instruments
Dallas, TX, United States
TPS54260 3.5V to 60V Input, 2.5A Step-Down Converter with Eco-Mode
TPS54260DGQ
TPS54260 3.5V to 60V Input, 2.5A Step-Down Converter with Eco-Mode TPS54260DGQ
3.5V to 60V Input, 2.5A Step-Down Converter with Eco-Mode 10-MSOP-PowerPAD -40 to 125

3.5V to 60V Input, 2.5A Step-Down Converter with Eco-Mode 10-MSOP-PowerPAD -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54260DGQ - 034074-TPS54260DGQ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54260DGQ
034074-TPS54260DGQ
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54260DGQ 034074-TPS54260DGQ
Manufacturer: Texas Instruments Win Source Part Number: 034074-TPS54260DGQ Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 100kHz to 2.5MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-MSOP-PowerPad Purpose: Step-Down Maximum Input Voltage: 60V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 60V Minimum Input Voltage: 3.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034074-TPS54260DGQ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 100kHz to 2.5MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 10-MSOP-PowerPad
Purpose: Step-Down
Maximum Input Voltage: 60V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 60V
Minimum Input Voltage: 3.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-27231-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-27231-5-ND
Voltage Regulators - DC DC Switching Regulators 296-27231-5-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Switching Regulators - 9222404 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
9222404
Switching Regulators 9222404
Texas Instruments TPS54260DGQ

Texas Instruments TPS54260DGQ

Supplier's Site
Switching Regulators - 7968360 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
7968360
Switching Regulators 7968360
Texas Instruments TPS54260DGQ

Texas Instruments TPS54260DGQ

Supplier's Site
Switching Regulators - 7968360P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
7968360P
Switching Regulators 7968360P
Texas Instruments TPS54260DGQ

Texas Instruments TPS54260DGQ

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS54260DGQ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS54260DGQ
PMIC - Voltage Regulators - DC DC Switching Regulators TPS54260DGQ
IC REG BUCK ADJ 2.5A 10MSOP

IC REG BUCK ADJ 2.5A 10MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS54260DGQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS54260DGQ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS54260DGQ
IC REG BUCK ADJ 2.5A 10HVSSOP

IC REG BUCK ADJ 2.5A 10HVSSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS54260DGQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS54260DGQ
Voltage Regulators - DC DC Switching Regulators TPS54260DGQ
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS54260DGQ 034074-TPS54260DGQ 296-27231-5-ND 9222404 7968360P TPS54260DGQ TPS54260DGQ TPS54260DGQ
Product Name TPS54260 3.5V to 60V Input, 2.5A Step-Down Converter with Eco-Mode PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54260DGQ Voltage Regulators - DC DC Switching Regulators Switching Regulators Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost Buck Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; MSOP-PowerPAD,VSON Other; 10-MSOP-PowerPad Other; "10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)" Other; Msop Other; 10-PowerTFSOP, 10-MSOP (0.118\", 3.00mm Width)
Special Features Enable,Frequency Synchronization,Light Load Efficiency,Power Good,Tracking,Adjustable UVLO Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 to 58 volts 0.8000 volts 0.8000 to 60 volts 0.8000 volts 0.8000 to 60 volts
Unlock Full Specs
to access all available technical data