3.5V to 42V Input, 2.5A Step-Down Converter with Eco-Mode 10-VSON -40 to 125
Buck, Split Rail Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 10-VFDFN Exposed Pad
Buck, Split Rail Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 10-VFDFN Exposed Pad
Buck, Split Rail Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 10-VFDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 759006-TPS54240DRCR
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck, Split Rail
Output Current: 2.5A
Categories: Integrated Circuits
Supplier Device Package: 10-VSON (3x3)
Temperature Range - Operating: -40°C ~ 150°C
Maximum Output Voltage: 39V
Manufacturer Package: 10-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Family Part Number: TPS54240
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 0.8V
Switching Frequency: 100kHz ~ 2.5MHz
Voltage - Input (Minimum): 3.5V
Voltage - Input (Maximum): 42V
IC REG BCK SPLIT RAIL ADJ 10VSON
IC REG BCK SPLIT RAIL ADJ 10VSON
IC REG BCK SPLIT RAIL ADJ 10VSON
Buck, Split Rail Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 10-VFDFN Exposed Pad
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54240DRCR | 296-30202-6-ND | 759006-TPS54240DRCR | TPS54240DRCR | TPS54240DRCR | TPS54240DRCR | TPS54240DRCR |
| Product Name | TPS54240 3.5V to 42V Input, 2.5A Step-Down Converter with Eco-Mode | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54240DRCR | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck-Boost | Buck | Buck, Split Rail | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; MSOP-PowerPAD,VSON | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Enable,Frequency Synchronization,Light Load Efficiency,Power Good,Tracking,Adjustable UVLO | ||||||
| Output Voltage | 0.8000 to 39 volts | 0.8000 to 39 volts | 39 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 39 volts |