DC/DC CONV, BUCK, 2.5MHZ, MSOP-10; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:42V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:10Pins; Output Current:2.5A; Output Voltage Min:800mV; RoHS Compliant: Yes
Switching Voltage Regulators 3.5-42V Inp,2.5A,2.5 MHz SWIFT Converter
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 28AH5882 | TPS54240DGQR |
| Product Name | Dc/dc Conv, Buck, 2.5Mhz, Msop-10; Topology Texas Instruments | Switching Voltage Regulators |
| Input Voltage | 3.5 to 42 volts |