Texas Instruments Standard Linear and Logic Ic, Buck, Sync, Adj, 2.5A, 10Msop; Topology Texas Instruments TPS54240DGQ

Description
IC, BUCK, SYNC, ADJ, 2.5A, 10MSOP; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:42V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:10Pins; Output Current:2.5A; Output Voltage Min:800mV; RoHS Compliant: Yes
Datasheet
Description
IC, BUCK, SYNC, ADJ, 2.5A, 10MSOP; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:42V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:10Pins; Output Current:2.5A; Output Voltage Min:800mV; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Buck, Sync, Adj, 2.5A, 10Msop; Topology Texas Instruments - 33AH5245 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Buck, Sync, Adj, 2.5A, 10Msop; Topology Texas Instruments
33AH5245
Ic, Buck, Sync, Adj, 2.5A, 10Msop; Topology Texas Instruments 33AH5245
IC, BUCK, SYNC, ADJ, 2.5A, 10MSOP; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:42V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:10Pins; Output Current:2.5A; Output Voltage Min:800mV; RoHS Compliant: Yes

IC, BUCK, SYNC, ADJ, 2.5A, 10MSOP; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:42V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:10Pins; Output Current:2.5A; Output Voltage Min:800mV; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54240DGQ
Switching Voltage Regulators TPS54240DGQ
Switching Voltage Regulators 3.5-42V Inp,2.5A,2.5 MHz SWIFT Converter

Switching Voltage Regulators 3.5-42V Inp,2.5A,2.5 MHz SWIFT Converter

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 33AH5245 TPS54240DGQ
Product Name Ic, Buck, Sync, Adj, 2.5A, 10Msop; Topology Texas Instruments Switching Voltage Regulators
Input Voltage 3.5 to 42 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details