Texas Instruments TPS54239E 4.5V to 23V Input, 2-A Synchronous Step-Down SWIFT Converter with Eco-Mode TPS54239EDDA

Description
4.5V to 23V Input, 2-A Synchronous Step-Down SWIFT Converter with Eco-Mode 8-SO PowerPAD -40 to 85
Request a Quote Datasheet
Description
4.5V to 23V Input, 2-A Synchronous Step-Down SWIFT Converter with Eco-Mode 8-SO PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS54239E 4.5V to 23V Input, 2-A Synchronous Step-Down SWIFT Converter with Eco-Mode - TPS54239EDDA - Texas Instruments
Dallas, TX, United States
TPS54239E 4.5V to 23V Input, 2-A Synchronous Step-Down SWIFT Converter with Eco-Mode
TPS54239EDDA
TPS54239E 4.5V to 23V Input, 2-A Synchronous Step-Down SWIFT Converter with Eco-Mode TPS54239EDDA
4.5V to 23V Input, 2-A Synchronous Step-Down SWIFT Converter with Eco-Mode 8-SO PowerPAD -40 to 85

4.5V to 23V Input, 2-A Synchronous Step-Down SWIFT Converter with Eco-Mode 8-SO PowerPAD -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54239EDDA - 1272570-TPS54239EDDA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54239EDDA
1272570-TPS54239EDDA
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54239EDDA 1272570-TPS54239EDDA
Manufacturer: Texas Instruments Win Source Part Number: 1272570-TPS54239EDDA Packaging: Tube Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 2A Categories: Integrated Circuits Supplier Device Package: 8-SO PowerPad Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 7V Manufacturer Homepage: www.ti.com Manufacturer Package: 8-PowerSOIC Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: TPS54239 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 0.76V Switching Frequency: 600kHz Voltage - Input (Minimum): 4.5V Voltage - Input (Maximum): 23V

Manufacturer: Texas Instruments
Win Source Part Number: 1272570-TPS54239EDDA
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 2A
Categories: Integrated Circuits
Supplier Device Package: 8-SO PowerPad
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 7V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PowerSOIC
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: TPS54239
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 0.76V
Switching Frequency: 600kHz
Voltage - Input (Minimum): 4.5V
Voltage - Input (Maximum): 23V

Buy Now
Voltage Regulators - DC DC Switching Regulators - TPS54239EDDA-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS54239EDDA-ND
Voltage Regulators - DC DC Switching Regulators TPS54239EDDA-ND
"Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 2A 8-PowerSOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 2A 8-PowerSOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS54239EDDA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS54239EDDA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS54239EDDA
IC REG BUCK ADJ 2A 8SOPWR

IC REG BUCK ADJ 2A 8SOPWR

Supplier's Site
IC REG BUCK ADJUSTABLE 2A 8SOPWR - 815-TPS54239EDDA - Utmel Electronic Limited
Hong Kong, China
IC REG BUCK ADJUSTABLE 2A 8SOPWR
815-TPS54239EDDA
IC REG BUCK ADJUSTABLE 2A 8SOPWR 815-TPS54239EDDA
IC REG BUCK ADJUSTABLE 2A 8SOPWR

IC REG BUCK ADJUSTABLE 2A 8SOPWR

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS54239EDDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS54239EDDA
Voltage Regulators - DC DC Switching Regulators TPS54239EDDA
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 2A 8-PowerSOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 2A 8-PowerSOIC (0.154", 3.90mm Width)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number TPS54239EDDA 1272570-TPS54239EDDA TPS54239EDDA-ND TPS54239EDDA 815-TPS54239EDDA TPS54239EDDA
Product Name TPS54239E 4.5V to 23V Input, 2-A Synchronous Step-Down SWIFT Converter with Eco-Mode PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54239EDDA Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators IC REG BUCK ADJUSTABLE 2A 8SOPWR Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; SO PowerPAD SOIC; Other; 8-PowerSOIC SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 8-PowerSOIC (0.154, 3.90mm Width) SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width)
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Synchronous Rectification Synchronous Rectification
Output Voltage 0.7600 to 7 volts 7 volts 0.7600 to 7 volts 0.7600 volts 7 volts 0.7600 to 7 volts
Unlock Full Specs
to access all available technical data