Texas Instruments Standard Linear and Logic Dc/dc Conv, Sync Buck, 600Khz, Hsop-8; Topology Texas Instruments TPS54239DDAR

Description
DC/DC CONV, SYNC BUCK, 600KHZ, HSOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:23V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOP; No. of Pins:8Pins; Output Current:2A; Output RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 600KHZ, HSOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:23V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOP; No. of Pins:8Pins; Output Current:2A; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 600Khz, Hsop-8; Topology Texas Instruments - 33AH5244 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 600Khz, Hsop-8; Topology Texas Instruments
33AH5244
Dc/dc Conv, Sync Buck, 600Khz, Hsop-8; Topology Texas Instruments 33AH5244
DC/DC CONV, SYNC BUCK, 600KHZ, HSOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:23V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOP; No. of Pins:8Pins; Output Current:2A; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 600KHZ, HSOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:23V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOP; No. of Pins:8Pins; Output Current:2A; Output RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54239DDAR
Switching Voltage Regulators TPS54239DDAR
Switching Voltage Regulators 4.5V-23V Input 2-A Sync SD SWIFT Cnvtr

Switching Voltage Regulators 4.5V-23V Input 2-A Sync SD SWIFT Cnvtr

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 33AH5244 TPS54239DDAR
Product Name Dc/dc Conv, Sync Buck, 600Khz, Hsop-8; Topology Texas Instruments Switching Voltage Regulators
Input Voltage 4.5 to 23 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details