Texas Instruments TPS54233-Q1 Automotive Catalog 3.5 to 28V Input, 2A, 300kHz Step-Down Converter with Eco-mode TPS54233QDRQ1

Description
Automotive Catalog 3.5 to 28V Input, 2A, 300kHz Step-Down Converter with Eco-mode 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog 3.5 to 28V Input, 2A, 300kHz Step-Down Converter with Eco-mode 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS54233-Q1 Automotive Catalog 3.5 to 28V Input, 2A, 300kHz Step-Down Converter with Eco-mode - TPS54233QDRQ1 - Texas Instruments
Dallas, TX, United States
TPS54233-Q1 Automotive Catalog 3.5 to 28V Input, 2A, 300kHz Step-Down Converter with Eco-mode
TPS54233QDRQ1
TPS54233-Q1 Automotive Catalog 3.5 to 28V Input, 2A, 300kHz Step-Down Converter with Eco-mode TPS54233QDRQ1
Automotive Catalog 3.5 to 28V Input, 2A, 300kHz Step-Down Converter with Eco-mode 8-SOIC -40 to 125

Automotive Catalog 3.5 to 28V Input, 2A, 300kHz Step-Down Converter with Eco-mode 8-SOIC -40 to 125

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-36809-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-36809-2-ND
Voltage Regulators - DC DC Switching Regulators 296-36809-2-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54233QDRQ1 - 1111997-TPS54233QDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54233QDRQ1
1111997-TPS54233QDRQ1
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54233QDRQ1 1111997-TPS54233QDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1111997-TPS54233QDRQ 1 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 300kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Purpose: Step-Down Maximum Input Voltage: 28V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 25V Minimum Input Voltage: 3.5V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111997-TPS54233QDRQ1
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 300kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Down
Maximum Input Voltage: 28V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 25V
Minimum Input Voltage: 3.5V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS54233QDRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS54233QDRQ1
Voltage Regulators - DC DC Switching Regulators TPS54233QDRQ1
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.154", 3.90mm Width)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS54233QDRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS54233QDRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS54233QDRQ1
IC REG BUCK ADJ 2A 8SOIC

IC REG BUCK ADJ 2A 8SOIC

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS54233QDRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS54233QDRQ1
PMIC - Voltage Regulators - DC DC Switching Regulators TPS54233QDRQ1
IC REG BUCK ADJUSTABLE 2A 8SOIC

IC REG BUCK ADJUSTABLE 2A 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS54233QDRQ1 296-36809-2-ND 1111997-TPS54233QDRQ1 TPS54233QDRQ1 TPS54233QDRQ1 TPS54233QDRQ1
Product Name TPS54233-Q1 Automotive Catalog 3.5 to 28V Input, 2A, 300kHz Step-Down Converter with Eco-mode Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54233QDRQ1 Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC
Special Features Enable,Light Load Efficiency,Adjustable UVLO Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 to 25 volts 0.8000 to 25 volts 0.8000 volts 0.8000 to 25 volts 0.8000 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - DCP012415DP-5 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
LM22672 1A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency - LM22672MR-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
7 suppliers
LM25010 6-42V Wide Vin, 1A, Constant On-Time Non-Synchronous Buck Regulator - LM25010MHX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; HTSSOP,WSON
Special Features Enable
View Details
8 suppliers
Voltage Regulators - DC DC Switching Regulators - LM20134QMH/NOPB - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active
View Details