Texas Instruments TPS54233 3.5 to 28V Input, 2A, 300kHz Step-Down Converter with Eco-mode TPS54233DRG4

Description
3.5 to 28V Input, 2A, 300kHz Step-Down Converter with Eco-mode 8-SOIC -40 to 150
Request a Quote Datasheet
Description
3.5 to 28V Input, 2A, 300kHz Step-Down Converter with Eco-mode 8-SOIC -40 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS54233 3.5 to 28V Input, 2A, 300kHz Step-Down Converter with Eco-mode - TPS54233DRG4 - Texas Instruments
Dallas, TX, United States
TPS54233 3.5 to 28V Input, 2A, 300kHz Step-Down Converter with Eco-mode
TPS54233DRG4
TPS54233 3.5 to 28V Input, 2A, 300kHz Step-Down Converter with Eco-mode TPS54233DRG4
3.5 to 28V Input, 2A, 300kHz Step-Down Converter with Eco-mode 8-SOIC -40 to 150

3.5 to 28V Input, 2A, 300kHz Step-Down Converter with Eco-mode 8-SOIC -40 to 150

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS54233DRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS54233DRG4-ND
Voltage Regulators - DC DC Switching Regulators TPS54233DRG4-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54233DRG4 - 213374-TPS54233DRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54233DRG4
213374-TPS54233DRG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54233DRG4 213374-TPS54233DRG4
Manufacturer: Texas Instruments Win Source Part Number: 213374-TPS54233DRG4 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 300kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Purpose: Step-Down Maximum Input Voltage: 28V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 25V Minimum Input Voltage: 3.5V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213374-TPS54233DRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 300kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Purpose: Step-Down
Maximum Input Voltage: 28V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 25V
Minimum Input Voltage: 3.5V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS54233DRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS54233DRG4
PMIC - Voltage Regulators - DC DC Switching Regulators TPS54233DRG4
IC REG BUCK ADJUSTABLE 2A 8SOIC

IC REG BUCK ADJUSTABLE 2A 8SOIC

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS54233DRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS54233DRG4
Voltage Regulators - DC DC Switching Regulators TPS54233DRG4
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.154", 3.90mm Width)

Buy Now
IC REG BUCK ADJUSTABLE 2A 8SOIC - 815-TPS54233DRG4 - Utmel Electronic Limited
Hong Kong, China
IC REG BUCK ADJUSTABLE 2A 8SOIC
815-TPS54233DRG4
IC REG BUCK ADJUSTABLE 2A 8SOIC 815-TPS54233DRG4
IC REG BUCK ADJUSTABLE 2A 8SOIC

IC REG BUCK ADJUSTABLE 2A 8SOIC

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS54233DRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS54233DRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS54233DRG4
IC REG BUCK ADJ 2A 8SOIC

IC REG BUCK ADJ 2A 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number TPS54233DRG4 TPS54233DRG4-ND 213374-TPS54233DRG4 TPS54233DRG4 TPS54233DRG4 815-TPS54233DRG4 TPS54233DRG4
Product Name TPS54233 3.5 to 28V Input, 2A, 300kHz Step-Down Converter with Eco-mode Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54233DRG4 PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators IC REG BUCK ADJUSTABLE 2A 8SOIC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC; Other; 8-SOIC (0.154, 3.90mm Width) SOIC
Special Features Enable,Light Load Efficiency,Adjustable UVLO Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 to 25 volts 0.8000 to 25 volts 0.8000 volts 0.8000 to 25 volts 25 volts 0.8000 volts
Unlock Full Specs
to access all available technical data