3.5 to 28V Input, 2A, 300kHz Step-Down Converter with Eco-mode 8-SOIC -40 to 150
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | TPS54233DG4 |
| Product Name | TPS54233 3.5 to 28V Input, 2A, 300kHz Step-Down Converter with Eco-mode |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; SOIC |
| Special Features | Enable,Light Load Efficiency,Adjustable UVLO |
| Output Voltage | 0.8000 to 25 volts |