Texas Instruments Standard Linear and Logic Ic, Step-Dn Swift Conv 2A 8-Soic; Topology Texas Instruments TPS54233D

Description
IC, STEP-DN SWIFT CONV 2A 8-SOIC; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:800mV; RoHS Compliant: Yes
Datasheet
Description
IC, STEP-DN SWIFT CONV 2A 8-SOIC; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:800mV; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Step-Dn Swift Conv 2A 8-Soic; Topology Texas Instruments - 37AJ1374 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Step-Dn Swift Conv 2A 8-Soic; Topology Texas Instruments
37AJ1374
Ic, Step-Dn Swift Conv 2A 8-Soic; Topology Texas Instruments 37AJ1374
IC, STEP-DN SWIFT CONV 2A 8-SOIC; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:800mV; RoHS Compliant: Yes

IC, STEP-DN SWIFT CONV 2A 8-SOIC; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:800mV; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54233D
Switching Voltage Regulators TPS54233D
Switching Voltage Regulators 28V,2A,300khZ Non- synch Buck

Switching Voltage Regulators 28V,2A,300khZ Non- synch Buck

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 37AJ1374 TPS54233D
Product Name Ic, Step-Dn Swift Conv 2A 8-Soic; Topology Texas Instruments Switching Voltage Regulators
Input Voltage 3.5 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details