Texas Instruments TPS54233 3.5 to 28V Input, 2A, 300kHz Step-Down Converter with Eco-mode TPS54233D

Description
3.5 to 28V Input, 2A, 300kHz Step-Down Converter with Eco-mode 8-SOIC -40 to 150
Request a Quote Datasheet
Description
3.5 to 28V Input, 2A, 300kHz Step-Down Converter with Eco-mode 8-SOIC -40 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS54233 3.5 to 28V Input, 2A, 300kHz Step-Down Converter with Eco-mode - TPS54233D - Texas Instruments
Dallas, TX, United States
TPS54233 3.5 to 28V Input, 2A, 300kHz Step-Down Converter with Eco-mode
TPS54233D
TPS54233 3.5 to 28V Input, 2A, 300kHz Step-Down Converter with Eco-mode TPS54233D
3.5 to 28V Input, 2A, 300kHz Step-Down Converter with Eco-mode 8-SOIC -40 to 150

3.5 to 28V Input, 2A, 300kHz Step-Down Converter with Eco-mode 8-SOIC -40 to 150

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-26985-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-26985-5-ND
Voltage Regulators - DC DC Switching Regulators 296-26985-5-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS54233D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS54233D
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS54233D
IC REG BUCK ADJ 2A 8SOIC

IC REG BUCK ADJ 2A 8SOIC

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS54233D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS54233D
Voltage Regulators - DC DC Switching Regulators TPS54233D
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.154", 3.90mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS54233D 296-26985-5-ND TPS54233D TPS54233D
Product Name TPS54233 3.5 to 28V Input, 2A, 300kHz Step-Down Converter with Eco-mode Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Special Features Enable,Light Load Efficiency,Adjustable UVLO
Output Voltage 0.8000 to 25 volts 0.8000 to 25 volts 0.8000 volts 0.8000 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM22679-Q1 5A SIMPLE SWITCHER, Step-Down Voltage Regulator with Adjustable Soft-Start & Current Limit - LM22679QTJE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; TO-263
View Details
8 suppliers
DC DC Switching Controllers - 5962-8680601V2A - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
LM22676-Q1 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22676QMRE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
9 suppliers