Texas Instruments TPS54232 3.5V to 28V Input, 2A, 1MHz Step-Down Converter with Eco-mode TPS54232D

Description
3.5V to 28V Input, 2A, 1MHz Step-Down Converter with Eco-mode 8-SOIC -40 to 150
Request a Quote Datasheet
Description
3.5V to 28V Input, 2A, 1MHz Step-Down Converter with Eco-mode 8-SOIC -40 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS54232 3.5V to 28V Input, 2A, 1MHz Step-Down Converter with Eco-mode - TPS54232D - Texas Instruments
Dallas, TX, United States
TPS54232 3.5V to 28V Input, 2A, 1MHz Step-Down Converter with Eco-mode
TPS54232D
TPS54232 3.5V to 28V Input, 2A, 1MHz Step-Down Converter with Eco-mode TPS54232D
3.5V to 28V Input, 2A, 1MHz Step-Down Converter with Eco-mode 8-SOIC -40 to 150

3.5V to 28V Input, 2A, 1MHz Step-Down Converter with Eco-mode 8-SOIC -40 to 150

Buy Now Datasheet
Switching Regulators - 6989085 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
6989085
Switching Regulators 6989085
Texas Instruments TPS54232D

Texas Instruments TPS54232D

Supplier's Site
Switching Regulators - 6989085P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
6989085P
Switching Regulators 6989085P
Texas Instruments TPS54232D

Texas Instruments TPS54232D

Supplier's Site
Switching Regulators - 1457162 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
1457162
Switching Regulators 1457162
Texas Instruments TPS54232D

Texas Instruments TPS54232D

Supplier's Site
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54232D - 055624-TPS54232D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54232D
055624-TPS54232D
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54232D 055624-TPS54232D
Manufacturer: Texas Instruments Win Source Part Number: 055624-TPS54232D Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Purpose: Step-Down Maximum Input Voltage: 28V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 25V Minimum Input Voltage: 3.5V Alternative Parts (Cross-Reference): NCV890230PDR2G; AOZ1240AI; SGM6230YPS8G/TR; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055624-TPS54232D
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Purpose: Step-Down
Maximum Input Voltage: 28V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 25V
Minimum Input Voltage: 3.5V
Alternative Parts (Cross-Reference): NCV890230PDR2G; AOZ1240AI; SGM6230YPS8G/TR;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-24037-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-24037-5-ND
Voltage Regulators - DC DC Switching Regulators 296-24037-5-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS54232D - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS54232D
Voltage Regulators - DC DC Switching Regulators TPS54232D
IC REG BUCK ADJUSTABLE 2A 8SOIC

IC REG BUCK ADJUSTABLE 2A 8SOIC

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS54232D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS54232D
Voltage Regulators - DC DC Switching Regulators TPS54232D
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.154", 3.90mm Width)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS54232D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS54232D
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS54232D
IC REG BUCK ADJ 2A 8SOIC

IC REG BUCK ADJ 2A 8SOIC

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS54232D - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS54232D
PMIC - Voltage Regulators - DC DC Switching Regulators TPS54232D
IC REG BUCK ADJUSTABLE 2A 8SOIC

IC REG BUCK ADJUSTABLE 2A 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS54232D 6989085 6989085P 055624-TPS54232D 296-24037-5-ND TPS54232D TPS54232D TPS54232D TPS54232D
Product Name TPS54232 3.5V to 28V Input, 2A, 1MHz Step-Down Converter with Eco-mode Switching Regulators Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54232D Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck; Boost Buck Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; SOIC SOIC; Other; Soic SOIC; Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC
Special Features Enable,Light Load Efficiency,Adjustable UVLO Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 to 25 volts 0.8000 volts 0.8000 to 25 volts 0.8000 volts 0.8000 to 25 volts 0.8000 volts
Unlock Full Specs
to access all available technical data