Texas Instruments Standard Linear and Logic Dc Dc Converter, Step Down, 8Soic; Topology Texas Instruments TPS54232D

Description
DC DC CONVERTER, STEP DOWN, 8SOIC; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:800mV; RoHS Compliant: Yes
Datasheet
Description
DC DC CONVERTER, STEP DOWN, 8SOIC; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:800mV; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Dc Converter, Step Down, 8Soic; Topology Texas Instruments - 28AH5881 - Newark, An Avnet Company
Chicago, IL, United States
Dc Dc Converter, Step Down, 8Soic; Topology Texas Instruments
28AH5881
Dc Dc Converter, Step Down, 8Soic; Topology Texas Instruments 28AH5881
DC DC CONVERTER, STEP DOWN, 8SOIC; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:800mV; RoHS Compliant: Yes

DC DC CONVERTER, STEP DOWN, 8SOIC; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:800mV; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54232D
Switching Voltage Regulators TPS54232D
Switching Voltage Regulators 2A,28V,1MHz Step Down SWIFT DC/DC

Switching Voltage Regulators 2A,28V,1MHz Step Down SWIFT DC/DC

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 28AH5881 TPS54232D
Product Name Dc Dc Converter, Step Down, 8Soic; Topology Texas Instruments Switching Voltage Regulators
Input Voltage 3.5 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details