The TPS54231 is a 2-A, 28-V input, non-synchronous step-down DC-DC converter with an integrated 80-mΩ high-side MOSFET and Pulse Skipping Eco-mode™ for high efficiency at light loads. It operates at a fixed 570-kHz switching frequency, supports an output voltage as low as 0.8 V, and has a typical shutdown quiescent current of 1 μA. The device is available in an 8-pin SOIC package measuring 4.90 mm × 3.90 mm and is rated for an operating temperature range of -40°C to 150°C.
3.5 to 28V Input, 2A, 570kHz Step-Down Converter with Eco-mode? 8-SOIC -40 to 150
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 055623-TPS54231DRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 570kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Purpose: Step-Down
Maximum Input Voltage: 28V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 25V
Minimum Input Voltage: 3.5V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
IC REG BUCK ADJ 2A 8SOIC
IC REG BUCK ADJUSTABLE 2A 8SOIC
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.154", 3.90mm Width)
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54231DRG4 | 296-52801-2-ND | 055623-TPS54231DRG4 | TPS54231DRG4 | TPS54231DRG4 | TPS54231DRG4 |
| Product Name | TPS54231 3.5 to 28V Input, 2A, 570kHz Step-Down Converter with Eco-mode? | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54231DRG4 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Special Features | Enable,Light Load Efficiency,Adjustable UVLO | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 25 volts | 0.8000 to 25 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 25 volts |