Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS54231DR

Description
Switching Voltage Regulators 28V,2A Current Mode Nonsynch Buck
Datasheet
Description
Switching Voltage Regulators 28V,2A Current Mode Nonsynch Buck
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54231DR
Switching Voltage Regulators TPS54231DR
Switching Voltage Regulators 28V,2A Current Mode Nonsynch Buck

Switching Voltage Regulators 28V,2A Current Mode Nonsynch Buck

Buy Now Datasheet
Dc/dc Conv, Buck, 570Khz, Soic-8; Topology Texas Instruments - 27AJ0513 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 570Khz, Soic-8; Topology Texas Instruments
27AJ0513
Dc/dc Conv, Buck, 570Khz, Soic-8; Topology Texas Instruments 27AJ0513
DC/DC CONV, BUCK, 570KHZ, SOIC-8; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:800mV; RoHS Compliant: Yes

DC/DC CONV, BUCK, 570KHZ, SOIC-8; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:800mV; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS54231DR 27AJ0513
Product Name Switching Voltage Regulators Dc/dc Conv, Buck, 570Khz, Soic-8; Topology Texas Instruments
Input Voltage 3.5 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLM117QLS - Micross Components, Inc.
Micross Components, Inc.
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details