3.5 to 28V Input, 2A, 570kHz Step-Down Converter with Eco-mode? 8-SOIC -40 to 150
IC REG BUCK ADJ 2A 8SOIC
| Texas Instruments | Utmel Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS54231DG4 | 815-TPS54231DG4 |
| Product Name | TPS54231 3.5 to 28V Input, 2A, 570kHz Step-Down Converter with Eco-mode? | IC REG BUCK ADJ 2A 8SOIC |
| Configuration / Function | Buck | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable |
| Package Type | Other; SOIC | SOIC; Other; SOIC |
| Special Features | Enable,Light Load Efficiency,Adjustable UVLO | |
| Output Voltage | 0.8000 to 25 volts |