Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS54231D

Description
Switching Voltage Regulators 28V,2A Current Mode Nonsynch Buck
Datasheet
Description
Switching Voltage Regulators 28V,2A Current Mode Nonsynch Buck
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54231D
Switching Voltage Regulators TPS54231D
Switching Voltage Regulators 28V,2A Current Mode Nonsynch Buck

Switching Voltage Regulators 28V,2A Current Mode Nonsynch Buck

Buy Now Datasheet
Ic, Step-Dn Swift Conv 2A 8-Soic; Topology Texas Instruments - 37AJ1373 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Step-Dn Swift Conv 2A 8-Soic; Topology Texas Instruments
37AJ1373
Ic, Step-Dn Swift Conv 2A 8-Soic; Topology Texas Instruments 37AJ1373
IC, STEP-DN SWIFT CONV 2A 8-SOIC; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:800mV; RoHS Compliant: Yes

IC, STEP-DN SWIFT CONV 2A 8-SOIC; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:800mV; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS54231D 37AJ1373
Product Name Switching Voltage Regulators Ic, Step-Dn Swift Conv 2A 8-Soic; Topology Texas Instruments
Input Voltage 3.5 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details