Texas Instruments TPS54231 3.5 to 28V Input, 2A, 570kHz Step-Down Converter with Eco-mode? TPS54231D

Description
3.5 to 28V Input, 2A, 570kHz Step-Down Converter with Eco-mode? 8-SOIC -40 to 150
Request a Quote
Description
3.5 to 28V Input, 2A, 570kHz Step-Down Converter with Eco-mode? 8-SOIC -40 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS54231 is a 2-A, 28-V input, step-down DC-DC converter with Eco-mode™ for efficient light-load operation, featuring a fixed 570-kHz switching frequency and an integrated 80-mΩ high-side MOSFET. It operates from a 3.5-V to 28-V input range and provides an adjustable output voltage down to 0.8 V. The device is available in an 8-pin SOIC package with a body size of 4.90 mm × 3.90 mm and supports operating junction temperatures from -40°C to 150°C. Thermal shutdown activates at 165°C, and the device includes cycle-by-cycle current limit, frequency foldback, and overvoltage transient protection. Shutdown quiescent current is typically 1 μA.

Datasheet Summary
Powered by GS/AI

The TPS54231 is a 2-A, 28-V input, step-down DC-DC converter with Eco-mode™ for efficient light-load operation, featuring a fixed 570-kHz switching frequency and an integrated 80-mΩ high-side MOSFET. It operates from a 3.5-V to 28-V input range and provides an adjustable output voltage down to 0.8 V. The device is available in an 8-pin SOIC package with a body size of 4.90 mm × 3.90 mm and supports operating junction temperatures from -40°C to 150°C. Thermal shutdown activates at 165°C, and the device includes cycle-by-cycle current limit, frequency foldback, and overvoltage transient protection. Shutdown quiescent current is typically 1 μA.

Suppliers

Company
Product
Description
Supplier Links
TPS54231 3.5 to 28V Input, 2A, 570kHz Step-Down Converter with Eco-mode? - TPS54231D - Texas Instruments
Dallas, TX, United States
TPS54231 3.5 to 28V Input, 2A, 570kHz Step-Down Converter with Eco-mode?
TPS54231D
TPS54231 3.5 to 28V Input, 2A, 570kHz Step-Down Converter with Eco-mode? TPS54231D
3.5 to 28V Input, 2A, 570kHz Step-Down Converter with Eco-mode? 8-SOIC -40 to 150

3.5 to 28V Input, 2A, 570kHz Step-Down Converter with Eco-mode? 8-SOIC -40 to 150

Buy Now Datasheet
Singapore, Singapore
2A 28V 25V SOIC Voltage Regulator IC
739-TPS54231D
2A 28V 25V SOIC Voltage Regulator IC 739-TPS54231D
2A DC/DC Controller, 3.5-28V In, 25V Out, 570kHz, 8-SOIC Product overview: TPS54231D from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 28V, 25V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, 28V, 25V, SOIC, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54231D can be used for catalog matching and distributor lookup.

2A DC/DC Controller, 3.5-28V In, 25V Out, 570kHz, 8-SOIC Product overview: TPS54231D from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 28V, 25V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, 28V, 25V, SOIC, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54231D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-24140-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-24140-5-ND
Voltage Regulators - DC DC Switching Regulators 296-24140-5-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54231D - 081672-TPS54231D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54231D
081672-TPS54231D
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54231D 081672-TPS54231D
Manufacturer: Texas Instruments Win Source Part Number: 081672-TPS54231D Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 570kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Purpose: Step-Down Maximum Input Voltage: 28V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 25V Minimum Input Voltage: 3.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Multimedia, Industrial, Audio, Automotive, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 081672-TPS54231D
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 570kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Purpose: Step-Down
Maximum Input Voltage: 28V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 25V
Minimum Input Voltage: 3.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Multimedia, Industrial, Audio, Automotive, Power Management

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS54231D - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS54231D
Voltage Regulators - DC DC Switching Regulators TPS54231D
IC REG BUCK ADJUSTABLE 2A 8SOIC

IC REG BUCK ADJUSTABLE 2A 8SOIC

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS54231D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS54231D
Voltage Regulators - DC DC Switching Regulators TPS54231D
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.154", 3.90mm Width)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS54231D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS54231D
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS54231D
IC REG BUCK ADJ 2A 8SOIC

IC REG BUCK ADJ 2A 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS54231D 739-TPS54231D 296-24140-5-ND 081672-TPS54231D TPS54231D TPS54231D TPS54231D
Product Name TPS54231 3.5 to 28V Input, 2A, 570kHz Step-Down Converter with Eco-mode? 2A 28V 25V SOIC Voltage Regulator IC Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54231D Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; SOIC Other; D SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC
Special Features Enable,Light Load Efficiency,Adjustable UVLO Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 to 25 volts 25 volts 0.8000 to 25 volts 0.8000 volts 0.8000 volts 0.8000 to 25 volts 0.8000 volts
Unlock Full Specs
to access all available technical data