Texas Instruments Standard Linear and Logic Buck 2A Step-Down DC-DC Converter IC TPS54229EVM-056

Description
TEXAS INSTRUMENTS TPS54229EVM-056 EVALUATION BOARD, L10515Y ADJ, DCAP2 2A SYNCHRONOUS BUCK REG Product overview: TPS54229EVM-056 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2A, Step-Down DC-DC Converter IC, PMIC Development Tools. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 792-TPS54229EVM-056 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TEXAS INSTRUMENTS TPS54229EVM-056 EVALUATION BOARD, L10515Y ADJ, DCAP2 2A SYNCHRONOUS BUCK REG Product overview: TPS54229EVM-056 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2A, Step-Down DC-DC Converter IC, PMIC Development Tools. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 792-TPS54229EVM-056 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck 2A Step-Down DC-DC Converter IC - 792-TPS54229EVM-056 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 2A Step-Down DC-DC Converter IC
792-TPS54229EVM-056
Buck 2A Step-Down DC-DC Converter IC 792-TPS54229EVM-056
TEXAS INSTRUMENTS TPS54229EVM-056 EVALUATION BOARD, L10515Y ADJ, DCAP2 2A SYNCHRONOUS BUCK REG Product overview: TPS54229EVM-056 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2A, Step-Down DC-DC Converter IC, PMIC Development Tools. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 792-TPS54229EVM-056 can be used for catalog matching and distributor lookup.

TEXAS INSTRUMENTS TPS54229EVM-056 EVALUATION BOARD, L10515Y ADJ, DCAP2 2A SYNCHRONOUS BUCK REG Product overview: TPS54229EVM-056 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2A, Step-Down DC-DC Converter IC, PMIC Development Tools. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 792-TPS54229EVM-056 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 792-TPS54229EVM-056
Product Name Buck 2A Step-Down DC-DC Converter IC
Package Type Other; Module
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 0.6V 1.2A Step-Down DC-DC Converter IC - 739-AAT1145IDE-0.6-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1224462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details