Texas Instruments High-Performance Analog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS54229EVM-056 TPS54229EVM-056

Description
Manufacturer: Texas Instruments Win Source Part Number: 797967-TPS54229EVM-0 56 Series: SWIFT, D-CAP2 Regulator Topology: Buck Voltage - Output: 1.05V Voltage - Input: 4.5 V ~ 18 V Main Purpose: DC/DC, Step Down Frequency - Switching: 650kHz Supplied Contents: Board(s) Output Current: 2A Utilized IC / Part: TPS54229 Family Name: TPS54229 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: October 11, 2012 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 797967-TPS54229EVM-0 56 Series: SWIFT, D-CAP2 Regulator Topology: Buck Voltage - Output: 1.05V Voltage - Input: 4.5 V ~ 18 V Main Purpose: DC/DC, Step Down Frequency - Switching: 650kHz Supplied Contents: Board(s) Output Current: 2A Utilized IC / Part: TPS54229 Family Name: TPS54229 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: October 11, 2012 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS54229EVM-056 - 797967-TPS54229EVM-056 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS54229EVM-056
797967-TPS54229EVM-056
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS54229EVM-056 797967-TPS54229EVM-056
Manufacturer: Texas Instruments Win Source Part Number: 797967-TPS54229EVM-0 56 Series: SWIFT, D-CAP2 Regulator Topology: Buck Voltage - Output: 1.05V Voltage - Input: 4.5 V ~ 18 V Main Purpose: DC/DC, Step Down Frequency - Switching: 650kHz Supplied Contents: Board(s) Output Current: 2A Utilized IC / Part: TPS54229 Family Name: TPS54229 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: October 11, 2012 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 797967-TPS54229EVM-056
Series: SWIFT, D-CAP2
Regulator Topology: Buck
Voltage - Output: 1.05V
Voltage - Input: 4.5 V ~ 18 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 650kHz
Supplied Contents: Board(s)
Output Current: 2A
Utilized IC / Part: TPS54229
Family Name: TPS54229
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: October 11, 2012
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 296-45926-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
296-45926-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 296-45926-ND
TPS54229 SWIFT™, D-CAP2™ DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

TPS54229 SWIFT™, D-CAP2™ DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
EVAL MODULE FOR TPS54229-056 DC/DC Step Down 1 Non-Isolated - 1.05V 2A 4.5 ~ 18 V Buck 650kHz Fully Populated Board TPS54229 - TPS54229EVM-056 - ASAP Semiconductor LLC
Anaheim, CA, United States
EVAL MODULE FOR TPS54229-056 DC/DC Step Down 1 Non-Isolated - 1.05V 2A 4.5 ~ 18 V Buck 650kHz Fully Populated Board TPS54229
TPS54229EVM-056
EVAL MODULE FOR TPS54229-056 DC/DC Step Down 1 Non-Isolated - 1.05V 2A 4.5 ~ 18 V Buck 650kHz Fully Populated Board TPS54229 TPS54229EVM-056
EVAL MODULE FOR TPS54229-056 DC/DC Step Down 1 Non-Isolated - 1.05V 2A 4.5 ~ 18 V Buck 650kHz Fully Populated Board TPS54229

EVAL MODULE FOR TPS54229-056 DC/DC Step Down 1 Non-Isolated - 1.05V 2A 4.5 ~ 18 V Buck 650kHz Fully Populated Board TPS54229

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - TPS54229EVM-056 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
TPS54229EVM-056
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards TPS54229EVM-056
EVAL MODULE FOR TPS54229-056

EVAL MODULE FOR TPS54229-056

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 797967-TPS54229EVM-056 296-45926-ND TPS54229EVM-056 TPS54229EVM-056
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS54229EVM-056 DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards EVAL MODULE FOR TPS54229-056 DC/DC Step Down 1 Non-Isolated - 1.05V 2A 4.5 ~ 18 V Buck 650kHz Fully Populated Board TPS54229 Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2863994 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF
Ports Wireless
View Details
Programmers, Emulators, and Debuggers - CY3217 - ODG (Origin Data Global)
Specs
Category Developement Board
Development Tool Programmer (In-Circuit/In-System)
View Details
3 suppliers
TB,TCW2-392-1+,JC0603C,50 OHM - TB-912+ - Mini-Circuits
Specs
Category Developement Board
View Details