The TPS54229EDDA is a 4.5V to 18V input, 2-A synchronous step-down converter with Eco-mode™, housed in an 8-pin DDA package with a PowerPAD thermal pad. It operates with a junction temperature range of -40°C to 150°C and an ambient temperature range of -40°C to 85°C. The device features adaptive on-time D-CAP2™ control, enabling fast transient response without external compensation, and transitions seamlessly between PWM and Eco-mode™ for high efficiency across load conditions. Integrated high-side and low-side MOSFETs have on-resistances of 160 mΩ and 110 mΩ respectively. Output voltage is adjustable from 0.76V to 7.0V, with a switching frequency of 650 kHz. Shutdown supply current is less than 10 μA. It supports ceramic and low-ESR output capacitors and includes cycle-by-cycle overcurrent protection and pre-biased soft start.
4.5V to 18V Input, 2-A Synchronous Step-Down Converter with Eco-Mode 8-SO PowerPAD -40 to 85
"Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 2A 8-PowerSOIC (0.154"", 3.90mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 083858-TPS54229EDDA
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 650kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO PowerPad
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 0.76V
Maximum Output Voltage: 7V
Minimum Input Voltage: 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJUSTABLE 2A 8SOPWR
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 2A 8-PowerSOIC (0.154", 3.90mm Width)
IC REG BUCK ADJ 2A 8SOPWR
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54229EDDA | TPS54229EDDA-ND | 083858-TPS54229EDDA | TPS54229EDDA | TPS54229EDDA | TPS54229EDDA |
| Product Name | TPS54229E 4.5V to 18V Input, 2-A Synchronous Step-Down Converter with Eco-Mode | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54229EDDA | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; SO PowerPAD | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | Other; 8-SO PowerPad | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | SOIC | |
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 0.7600 to 7 volts | 0.7600 to 7 volts | 0.7600 volts | 0.7600 to 7 volts | 0.7600 volts |