Texas Instruments Standard Linear and Logic Dc/dc Conv, Sync Buck, 650Khz, Hsop-8; Topology Texas Instruments TPS54229DDAR

Description
DC/DC CONV, SYNC BUCK, 650KHZ, HSOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOP; No. of Pins:8Pins; Output Current:2A; Output RoHS Compliant: Yes
Description
DC/DC CONV, SYNC BUCK, 650KHZ, HSOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOP; No. of Pins:8Pins; Output Current:2A; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 650Khz, Hsop-8; Topology Texas Instruments - 54AH1618 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 650Khz, Hsop-8; Topology Texas Instruments
54AH1618
Dc/dc Conv, Sync Buck, 650Khz, Hsop-8; Topology Texas Instruments 54AH1618
DC/DC CONV, SYNC BUCK, 650KHZ, HSOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOP; No. of Pins:8Pins; Output Current:2A; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 650KHZ, HSOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOP; No. of Pins:8Pins; Output Current:2A; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 54AH1618
Product Name Dc/dc Conv, Sync Buck, 650Khz, Hsop-8; Topology Texas Instruments
Input Voltage 4.5 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details