Texas Instruments TPS54229 4.5V to 18V Input, 2-A Synchronous Step-Down Converter TPS54229DDA

Description
4.5V to 18V Input, 2-A Synchronous Step-Down Converter 8-SO PowerPAD -40 to 85
Request a Quote Datasheet
Description
4.5V to 18V Input, 2-A Synchronous Step-Down Converter 8-SO PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS54229 4.5V to 18V Input, 2-A Synchronous Step-Down Converter - TPS54229DDA - Texas Instruments
Dallas, TX, United States
TPS54229 4.5V to 18V Input, 2-A Synchronous Step-Down Converter
TPS54229DDA
TPS54229 4.5V to 18V Input, 2-A Synchronous Step-Down Converter TPS54229DDA
4.5V to 18V Input, 2-A Synchronous Step-Down Converter 8-SO PowerPAD -40 to 85

4.5V to 18V Input, 2-A Synchronous Step-Down Converter 8-SO PowerPAD -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS54229DDA-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS54229DDA-ND
Voltage Regulators - DC DC Switching Regulators TPS54229DDA-ND
"Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 2A 8-PowerSOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 2A 8-PowerSOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1249655-TPS54229DDA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1249655-TPS54229DDA
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1249655-TPS54229DDA
Win Source Part Number: 1249655-TPS54229DDA Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: D-CAP2™ Package: Tube Standard Package: 75 Mounting: SMD (SMT) Current - Output: 2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 650kHz Voltage - Output (Max): 7V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 18V Voltage - Output (Min/Fixed): 0.76V Synchronous Rectifier: Yes Package / Case: 8-PowerSOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO PowerPad Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-TPS54229DDA,TEX TISTPS54229DDA Base Product Number: TPS54229

Win Source Part Number: 1249655-TPS54229DDA
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: D-CAP2™
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Current - Output: 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 650kHz
Voltage - Output (Max): 7V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 0.76V
Synchronous Rectifier: Yes
Package / Case: 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO PowerPad
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-TPS54229DDA,TEXTISTPS54229DDA
Base Product Number: TPS54229

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS54229DDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS54229DDA
Voltage Regulators - DC DC Switching Regulators TPS54229DDA
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 2A 8-PowerSOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 2A 8-PowerSOIC (0.154", 3.90mm Width)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS54229DDA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS54229DDA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS54229DDA
IC REG BUCK ADJ 2A 8SOPWR

IC REG BUCK ADJ 2A 8SOPWR

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS54229DDA TPS54229DDA-ND 1249655-TPS54229DDA TPS54229DDA TPS54229DDA
Product Name TPS54229 4.5V to 18V Input, 2-A Synchronous Step-Down Converter Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; SO PowerPAD SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" SOIC; Other; Tube SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) SOIC
Special Features Synchronous Rectification; Enable,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.7600 to 7 volts 0.7600 to 7 volts 0.7600 to 7 volts 0.7600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - LM20133QMHX/NOPB - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active
View Details
2 suppliers
LM21215 2.95-5.5V, 15A,  Voltage Mode Synchronous Buck Regulator - LM21215MH/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers
TPS51225 Dual Synchronous Step-Down Controller with 5-V and 3.3-V LDOs - FX011Z - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; WQFN
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification
View Details