The TPS54228DDA is a 4.5-V to 18-V input, 2-A synchronous step-down converter with Eco-Mode™, housed in an 8-pin SO PowerPAD package with a body size of 4.89 mm × 3.90 mm. It features adaptive on-time D-CAP2™ control for fast transient response, supports output voltages from 0.76 V to 7 V, operates at a switching frequency of 700 kHz, and maintains efficiency below 10 µA in shutdown. The device includes adjustable soft start, prebiased soft start, and cycle-by-cycle overcurrent protection. It is designed to operate over an ambient temperature range of -40°C to 85°C and supports low ESR ceramic capacitors. The thermal pad must be soldered for proper thermal dissipation.
4.5V to 18V Input, 2-A Synchronous Step-Down SWIFT? Converter with Eco-mode? 8-SO PowerPAD -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 055622-TPS54228DDA
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 700kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO PowerPad
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 0.76V
Maximum Output Voltage: 7V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 75
"Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 2A 8-PowerSOIC (0.154"", 3.90mm Width)"
IC REG BUCK ADJ 2A 8SOPWR
IC REG BUCK ADJUSTABLE 2A 8SOPWR
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 2A 8-PowerSOIC (0.154", 3.90mm Width)
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54228DDA | 055622-TPS54228DDA | 296-41631-ND | TPS54228DDA | TPS54228DDA | TPS54228DDA |
| Product Name | TPS54228 4.5V to 18V Input, 2-A Synchronous Step-Down SWIFT? Converter with Eco-mode? | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54228DDA | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; SO PowerPAD,SOIC,VSON | Other; 8-SO PowerPad | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | |
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 0.7600 to 7 volts | 0.7600 volts | 0.7600 to 7 volts | 0.7600 volts | 0.7600 to 7 volts |