The TPS54226RGTT is a 4.5V to 18V input, 2A synchronous step-down SWIFT converter with Eco-Mode™, housed in a 16-pin VQFN package. It operates with a junction temperature range of -40°C to 125°C and a free-air temperature range of -40°C to 85°C. The device features adaptive on-time D-CAP2™ control, seamless transition between PWM and Eco-Mode™ for high light-load efficiency, integrated 160mΩ high-side and 110mΩ low-side FETs, and a switching frequency of 700 kHz. It supports an output voltage range of 0.76V to 5.5V and includes power-good output, adaptive soft-start, and pre-biased soft-start. The package has a bottom thermal pad with a junction-to-case bottom thermal resistance of 4.8°C/W and is rated for moisture sensitivity level 1 with a peak reflow temperature of 260°C.
4.5V to 18V Input, 2A Synchronous Step-Down SWIFT? Converter with Eco-Mode? 16-QFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 055621-TPS54226RGTT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 700kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (3x3)
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 0.76V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 2A 16-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 2A 16-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 2A 16-VFQFN Exposed Pad
IC REG BUCK ADJUSTABLE 2A 16QFN
IC REG BUCK ADJ 2A 16VQFN
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 2A 16-VFQFN Exposed Pad
IC REG BUCK ADJUSTABLE 2A 16QFN
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54226RGTT | 055621-TPS54226RGTT | 296-TPS54226RGTTCT-ND | TPS54226RGTT | TPS54226RGTT | TPS54226RGTT | TPS54226RGTT |
| Product Name | TPS54226 4.5V to 18V Input, 2A Synchronous Step-Down SWIFT? Converter with Eco-Mode? | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54226RGTT | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; HTSSOP,QFN | Other; 16-QFN (3x3) | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.7600 to 5.5 volts | 0.7600 volts | 0.7600 to 5.5 volts | 0.7600 volts | 0.7600 to 5.5 volts | 0.7600 volts |