Texas Instruments Buck 2V 18V 0.76V Step-Down DC-DC Converter IC TPS54226PWPR

Description
DC-DC Step Down Controller, 2V-18V In, 0.76V-5.5V Out, 2A, 14-Pin HTSSOP Product overview: TPS54226PWPR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2V, 18V, 0.76V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2V, 18V, 0.76V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54226PWPR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC-DC Step Down Controller, 2V-18V In, 0.76V-5.5V Out, 2A, 14-Pin HTSSOP Product overview: TPS54226PWPR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2V, 18V, 0.76V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2V, 18V, 0.76V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54226PWPR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck 2V 18V 0.76V Step-Down DC-DC Converter IC - 739-TPS54226PWPR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 2V 18V 0.76V Step-Down DC-DC Converter IC
739-TPS54226PWPR
Buck 2V 18V 0.76V Step-Down DC-DC Converter IC 739-TPS54226PWPR
DC-DC Step Down Controller, 2V-18V In, 0.76V-5.5V Out, 2A, 14-Pin HTSSOP Product overview: TPS54226PWPR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2V, 18V, 0.76V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2V, 18V, 0.76V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54226PWPR can be used for catalog matching and distributor lookup.

DC-DC Step Down Controller, 2V-18V In, 0.76V-5.5V Out, 2A, 14-Pin HTSSOP Product overview: TPS54226PWPR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2V, 18V, 0.76V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2V, 18V, 0.76V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54226PWPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-TPS54226PWPR
Product Name Buck 2V 18V 0.76V Step-Down DC-DC Converter IC
Package Type Other; HTSSOP EP
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1228565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 5.5 volts
View Details
Buck 60V 2A 40uA Step-Down DC-DC Converter IC - 739-LMR16020PDDAR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 60 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers