4.5V to 18V Input, 2A Synchronous Step-Down SWIFT? Converter with Eco-Mode? 14-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1272568-TPS54226PWP
Series: SWIFT, D-CAP2, Eco-Mode
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 700kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 2A
Family Name: TPS54226
Output Voltage: 0.76V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-HTSSOP
Output Voltage MAX: 5.5V
Input Voltage MIN: 2V
Voltage Input MAX: 18V
Alternative Parts (Cross-Reference): LT1507IN8; LT1576IS8#TR; LT1507IS8;
Introduction Date: August 01, 2009
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
"Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 2A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 2A 14-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 2A 14HTSSOP
IC REG BUCK ADJ 2A 14HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54226PWP | 1272568-TPS54226PWP | 296-34612-5-ND | TPS54226PWP | TPS54226PWP | TPS54226PWP |
| Product Name | TPS54226 4.5V to 18V Input, 2A Synchronous Step-Down SWIFT? Converter with Eco-Mode? | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54226PWP | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; HTSSOP,QFN | SSOP; Other; 14-TSSOP (0.173", 4.40mm Width) Exposed Pad | Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width) | SSOP | Other; 14-PowerTSSOP (0.173", 4.40mm Width) |
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 0.7600 to 5.5 volts | 0.7600 volts | 0.7600 to 5.5 volts | 0.7600 to 5.5 volts | 0.7600 volts | 0.7600 volts |