Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS54226PWP

Description
Switching Voltage Regulators 4.5-18V 2A Sync Step Down Converter
Datasheet
Description
Switching Voltage Regulators 4.5-18V 2A Sync Step Down Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54226PWP
Switching Voltage Regulators TPS54226PWP
Switching Voltage Regulators 4.5-18V 2A Sync Step Down Converter

Switching Voltage Regulators 4.5-18V 2A Sync Step Down Converter

Buy Now Datasheet
Ic, Buck, Sync, 2A, 14Htssop; Topology Texas Instruments - 27AJ0511 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Buck, Sync, 2A, 14Htssop; Topology Texas Instruments
27AJ0511
Ic, Buck, Sync, 2A, 14Htssop; Topology Texas Instruments 27AJ0511
IC, BUCK, SYNC, 2A, 14HTSSOP; Topology:Synchronous Buck (Step Down); Input Voltage Min:2V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:14Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes

IC, BUCK, SYNC, 2A, 14HTSSOP; Topology:Synchronous Buck (Step Down); Input Voltage Min:2V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:14Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS54226PWP 27AJ0511
Product Name Switching Voltage Regulators Ic, Buck, Sync, 2A, 14Htssop; Topology Texas Instruments
Input Voltage 2 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT137AQK - Micross Components, Inc.
Micross Components, Inc.
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details