Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS54225PWP

Description
Switching Voltage Regulators 4.5-18V 2A Sync Step Down Converter
Datasheet
Description
Switching Voltage Regulators 4.5-18V 2A Sync Step Down Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54225PWP
Switching Voltage Regulators TPS54225PWP
Switching Voltage Regulators 4.5-18V 2A Sync Step Down Converter

Switching Voltage Regulators 4.5-18V 2A Sync Step Down Converter

Buy Now Datasheet
Ic, Buck, Sync, 2A, 14Htssop; Topology Texas Instruments - 33AH5243 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Buck, Sync, 2A, 14Htssop; Topology Texas Instruments
33AH5243
Ic, Buck, Sync, 2A, 14Htssop; Topology Texas Instruments 33AH5243
IC, BUCK, SYNC, 2A, 14HTSSOP; Topology:Synchronous Buck (Step Down); Input Voltage Min:2V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:14Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes

IC, BUCK, SYNC, 2A, 14HTSSOP; Topology:Synchronous Buck (Step Down); Input Voltage Min:2V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:14Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS54225PWP 33AH5243
Product Name Switching Voltage Regulators Ic, Buck, Sync, 2A, 14Htssop; Topology Texas Instruments
Input Voltage 2 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Smart 10KVA 15KVA 30KVA 40KVA 60 KVA AVR Automatic Voltage Regulator 3 Phase Voltage Regulators/Stabilizers - No.1601416033995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1083QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details