Texas Instruments High-Performance Analog Optoisolator IC TPS54225PWP

Description
IC, BUCK, SYNC, 2A, 14HTSSOP; TOPOLOGY:SYNCHRONOUS BUCK (STEP DOWN); INPUT VOLTAGE MIN:2V; INPUT VOLTAGE MAX:18V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:HTSSOP; NO. OF PINS:14PINS; OUTPUT CURRENT:2A; OUTPUT VOLTAGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
IC, BUCK, SYNC, 2A, 14HTSSOP; TOPOLOGY:SYNCHRONOUS BUCK (STEP DOWN); INPUT VOLTAGE MIN:2V; INPUT VOLTAGE MAX:18V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:HTSSOP; NO. OF PINS:14PINS; OUTPUT CURRENT:2A; OUTPUT VOLTAGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 21293490 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
21293490
Optoisolator IC 21293490
IC, BUCK, SYNC, 2A, 14HTSSOP; TOPOLOGY:SYNCHRONOUS BUCK (STEP DOWN); INPUT VOLTAGE MIN:2V; INPUT VOLTAGE MAX:18V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:HTSSOP; NO. OF PINS:14PINS; OUTPUT CURRENT:2A; OUTPUT VOLTAGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, BUCK, SYNC, 2A, 14HTSSOP; TOPOLOGY:SYNCHRONOUS BUCK (STEP DOWN); INPUT VOLTAGE MIN:2V; INPUT VOLTAGE MAX:18V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:HTSSOP; NO. OF PINS:14PINS; OUTPUT CURRENT:2A; OUTPUT VOLTAGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Optical Isolators
Product Number 21293490
Product Name Optoisolator IC
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm Aperture, 461 nm Center - ISO-04-461-MP - Newport MKS
Specs
Center Wavelength 461 nm (4610 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1mm(L), 1.8mm(W), 1.10mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details