Texas Instruments High-Performance Analog EVAL MODULE FOR TPS54225-538 TPS54225EVM-538

Description
EVAL MODULE FOR TPS54225-538
Request a Quote Datasheet
Description
EVAL MODULE FOR TPS54225-538
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EVAL MODULE FOR TPS54225-538 - TPS54225EVM-538 - ASAP Semiconductor LLC
Anaheim, CA, United States
EVAL MODULE FOR TPS54225-538
TPS54225EVM-538
EVAL MODULE FOR TPS54225-538 TPS54225EVM-538
EVAL MODULE FOR TPS54225-538

EVAL MODULE FOR TPS54225-538

Supplier's Site
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 296-31181-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
296-31181-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 296-31181-ND
TPS54225 SWIFT™, D-CAP2™ DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

TPS54225 SWIFT™, D-CAP2™ DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS54225EVM-538 - 792540-TPS54225EVM-538 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS54225EVM-538
792540-TPS54225EVM-538
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS54225EVM-538 792540-TPS54225EVM-538
Manufacturer: Texas Instruments Win Source Part Number: 792540-TPS54225EVM-5 38 Series: SWIFT, D-CAP2 Regulator Topology: Buck Voltage - Output: 1.05V Voltage - Input: 4.5 V ~ 17 V Main Purpose: DC/DC, Step Down Frequency - Switching: 700kHz Supplied Contents: Board(s) Output Current: 2A Utilized IC / Part: TPS54225 Family Name: TPS54225 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: November 17, 2009 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 792540-TPS54225EVM-538
Series: SWIFT, D-CAP2
Regulator Topology: Buck
Voltage - Output: 1.05V
Voltage - Input: 4.5 V ~ 17 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 700kHz
Supplied Contents: Board(s)
Output Current: 2A
Utilized IC / Part: TPS54225
Family Name: TPS54225
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: November 17, 2009
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - TPS54225EVM-538 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
TPS54225EVM-538
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards TPS54225EVM-538
EVAL MODULE FOR TPS54225-538

EVAL MODULE FOR TPS54225-538

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number TPS54225EVM-538 296-31181-ND 792540-TPS54225EVM-538 TPS54225EVM-538
Product Name EVAL MODULE FOR TPS54225-538 DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS54225EVM-538 Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK3B Pro - AS-RTK3B-MX5-L125-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
EVAL BOARD FOR ABF-11R8G+ - TB-ABF-11R8G+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2864002 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System GPIO
View Details