Texas Instruments Standard Linear and Logic Buck, Sync, Adj, 2A, 16Qfn; Topology Texas Instruments TPS54218RTET

Description
BUCK, SYNC, ADJ, 2A, 16QFN; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.95V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WQFN; No. of Pins:16Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes
Description
BUCK, SYNC, ADJ, 2A, 16QFN; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.95V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WQFN; No. of Pins:16Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Buck, Sync, Adj, 2A, 16Qfn; Topology Texas Instruments - 28AH5879 - Newark, An Avnet Company
Chicago, IL, United States
Buck, Sync, Adj, 2A, 16Qfn; Topology Texas Instruments
28AH5879
Buck, Sync, Adj, 2A, 16Qfn; Topology Texas Instruments 28AH5879
BUCK, SYNC, ADJ, 2A, 16QFN; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.95V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WQFN; No. of Pins:16Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes

BUCK, SYNC, ADJ, 2A, 16QFN; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.95V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WQFN; No. of Pins:16Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH5879
Product Name Buck, Sync, Adj, 2A, 16Qfn; Topology Texas Instruments
Input Voltage 2.95 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Stabilizer Silent 500VA 1000VA Static Voltage Regulators/Stabilizers 220V 230V AC Wall Mounted Stabilizers AVR 80V-300V - No.1601737751016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three (optional feature)
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Wall; Floor (optional feature)
View Details
Analog - MTLT137AQM - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details