PROTOTYPE Product overview: TPS54218ARTER from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54218ARTER can be used for catalog matching and distributor lookup.
IC REG BUCK ADJ 2A 16WQFN
IC REG LINEAR SWITCHING REG
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-TPS54218ARTER | TPS54218ARTER | TPS54218ARTER |
| Product Name | Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Package Type | Other; Bulk | Other; 16-WFQFN Exposed Pad | |
| Life Cycle Stage | Active | ||
| Output Voltage | 0.8030 volts | 0.8030 volts | |
| IOUT | 2 amps | 2 amps | |
| fsw | 200 to 2000 kHz | 200 kHz |