The TPS5420QDRQ1 is an automotive-grade, 2A continuous (3A peak) step-down SWIFT™ converter with a 5.5V to 36V input voltage range and adjustable output down to 1.22V. It operates with a fixed 500kHz switching frequency and integrates a 110mΩ high-side MOSFET for up to 95% efficiency. The device is housed in an 8-pin SOIC package measuring 4.9mm × 6mm and supports an operating junction temperature range of -40°C to 125°C. Features include internal compensation, overcurrent limiting, overvoltage protection, and thermal shutdown, with a typical shutdown current of 18μA.
Automotive Catalog 5.5V to 36V Input 2-A Step-Down Converter 8-SOIC -40 to 125
"Buck Switching Regulator IC Positive Adjustable 1.22V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Adjustable 1.22V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Adjustable 1.22V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1272566-TPS5420QDRQ1
Series: Automotive, AEC-Q100, SWIFT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 2A
Family Name: TPS5420-Q1
Output Voltage: 1.22V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Voltage MAX: 31V
Input Voltage MIN: 5.5V
Voltage Input MAX: 36V
Alternative Parts (Cross-Reference): MIC4682BM TR; MIC4682BM; MIC4682YM;
Introduction Date: November 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJUSTABLE 2A 8SOIC
Buck Switching Regulator IC Positive Adjustable 1.22V 1 Output 2A 8-SOIC (0.154", 3.90mm Width)
IC REG BUCK ADJ 2A 8SOIC
IC REG BUCK ADJUSTABLE 2A 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS5420QDRQ1 | 296-23226-6-ND | 1272566-TPS5420QDRQ1 | TPS5420QDRQ1 | TPS5420QDRQ1 | TPS5420QDRQ1 | TPS5420QDRQ1 |
| Product Name | TPS5420-Q1 Automotive Catalog 5.5V to 36V Input 2-A Step-Down Converter | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5420QDRQ1 | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | |
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 1.23 to 31 volts | 1.22 to 31 volts | 1.22 volts | 1.22 to 31 volts | 1.22 volts | 1.22 volts |