Enhanced Product 5.5V to 36V Input, 2A, 500kHz Step Down Converter 8-SOIC -55 to 125
"Buck Switching Regulator IC Positive Adjustable 1.22V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)"
IC REG BUCK ADJ 2A 8SOIC
IC REG BUCK ADJUSTABLE 2A 8SOIC
Buck Switching Regulator IC Positive Adjustable 1.22V 1 Output 2A 8-SOIC (0.154", 3.90mm Width)
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS5420MDREPG4 | TPS5420MDREPG4-ND | TPS5420MDREPG4 | TPS5420MDREPG4 | TPS5420MDREPG4 |
| Product Name | TPS5420-EP Enhanced Product 5.5V to 36V Input, 2A, 500kHz Step Down Converter | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Special Features | Enable | ||||
| Output Voltage | 1.23 to 31 volts | 1.22 to 31 volts | 1.22 volts | 1.22 to 31 volts |