The TPS5420MDREP is a 2-A continuous output current, wide-input-range step-down converter designed for applications requiring high efficiency and compact design. It operates from an input voltage range of 5.5 V to 35 V and provides an adjustable output voltage down to 1.22 V with 1.5% initial accuracy. The device features a fixed 500-kHz switching frequency, an integrated 110-mΩ high-side MOSFET, and internal compensation to minimize external components. It is housed in an 8-pin SOIC package with dimensions compatible with standard PCB layouts, and operates over a junction temperature range of -55°C to 125°C. The part includes overcurrent limiting and thermal shutdown for system protection, and complies with JEDEC standards for enhanced reliability under extended temperature conditions.
Enhanced Product 5.5V to 36V Input, 2A, 500kHz Step Down Converter 8-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1111993-TPS5420MDREP
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: 8-SOIC
Purpose: Step-Down
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 1.22V
Maximum Output Voltage: 31V
Minimum Input Voltage: 5.5V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Industrial, Automotive, Power Management
"Buck Switching Regulator IC Positive Adjustable 1.22V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Adjustable 1.22V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Adjustable 1.22V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)"
IC REG BUCK ADJUSTABLE 2A 8SOIC
IC REG BUCK ADJ 2A 8SOIC
Buck Switching Regulator IC Positive Adjustable 1.22V 1 Output 2A 8-SOIC (0.154", 3.90mm Width)
IC REG BUCK ADJUSTABLE 2A 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS5420MDREP | 1111993-TPS5420MDREP | 296-22447-2-ND | TPS5420MDREP | TPS5420MDREP | TPS5420MDREP | TPS5420MDREP |
| Product Name | TPS5420-EP Enhanced Product 5.5V to 36V Input, 2A, 500kHz Step Down Converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5420MDREP | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; SOIC | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 1.23 to 31 volts | 1.22 volts | 1.22 to 31 volts | 1.22 volts | 1.22 volts | 1.22 to 31 volts |