Step-down type Adjustable 1.22V~31V 2A 5.5V~36V SOIC-8 DC-DC Converters ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | TPS5420DR |
| Product Name | Power Supply Chip >> DC-DC Converters |
| Package Type | SOIC |
| Output Voltage Type | Adjustable / Variable |
| Output Voltage | 1.22 to 31 volts |
| Input Voltage | 5.5 to 36 volts |