Texas Instruments TPS5420 5.5V to 36V Input, 2A, 500kHz Step-Down Converter TPS5420DR

Description
5.5V to 36V Input, 2A, 500kHz Step-Down Converter 8-SOIC -40 to 125
Request a Quote
Description
5.5V to 36V Input, 2A, 500kHz Step-Down Converter 8-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS5420DR is a 2A continuous, wide input range step-down converter with a 5.5V to 36V operating voltage range and a fixed 500kHz switching frequency. It features a 110mΩ integrated high-side MOSFET for up to 95% efficiency, adjustable output voltage down to 1.22V with 1.5% initial accuracy, and internal compensation to minimize external components. The device includes overcurrent limiting, overvoltage protection, and thermal shutdown, operating from -40°C to 125°C junction temperature. It is housed in an 8-pin SOIC package measuring 4.9mm × 6mm and is available in a 2500-unit tape and reel configuration.

Datasheet Summary
Powered by GS/AI

The TPS5420DR is a 2A continuous, wide input range step-down converter with a 5.5V to 36V operating voltage range and a fixed 500kHz switching frequency. It features a 110mΩ integrated high-side MOSFET for up to 95% efficiency, adjustable output voltage down to 1.22V with 1.5% initial accuracy, and internal compensation to minimize external components. The device includes overcurrent limiting, overvoltage protection, and thermal shutdown, operating from -40°C to 125°C junction temperature. It is housed in an 8-pin SOIC package measuring 4.9mm × 6mm and is available in a 2500-unit tape and reel configuration.

Suppliers

Company
Product
Description
Supplier Links
TPS5420 5.5V to 36V Input, 2A, 500kHz Step-Down Converter - TPS5420DR - Texas Instruments
Dallas, TX, United States
TPS5420 5.5V to 36V Input, 2A, 500kHz Step-Down Converter
TPS5420DR
TPS5420 5.5V to 36V Input, 2A, 500kHz Step-Down Converter TPS5420DR
5.5V to 36V Input, 2A, 500kHz Step-Down Converter 8-SOIC -40 to 125

5.5V to 36V Input, 2A, 500kHz Step-Down Converter 8-SOIC -40 to 125

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-31984-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-31984-6-ND
Voltage Regulators - DC DC Switching Regulators 296-31984-6-ND
"Buck Switching Regulator IC Positive Adjustable 1.22V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 1.22V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-31984-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-31984-2-ND
Voltage Regulators - DC DC Switching Regulators 296-31984-2-ND
"Buck Switching Regulator IC Positive Adjustable 1.22V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 1.22V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-31984-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-31984-1-ND
Voltage Regulators - DC DC Switching Regulators 296-31984-1-ND
"Buck Switching Regulator IC Positive Adjustable 1.22V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 1.22V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5420DR - 034056-TPS5420DR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5420DR
034056-TPS5420DR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5420DR 034056-TPS5420DR
Manufacturer: Texas Instruments Win Source Part Number: 034056-TPS5420DR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A Family Name: TPS5420 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Purpose: Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 1.22V Maximum Output Voltage: 31V Minimum Input Voltage: 5.5V Alternative Parts (Cross-Reference): MP4462DN; R6902D; E-L5972D013TR; Introduction Date: February 06, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034056-TPS5420DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A
Family Name: TPS5420
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Purpose: Step-Down
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 1.22V
Maximum Output Voltage: 31V
Minimum Input Voltage: 5.5V
Alternative Parts (Cross-Reference): MP4462DN; R6902D; E-L5972D013TR;
Introduction Date: February 06, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
36V 2A 31V SOIC Voltage Regulator IC
739-TPS5420DR
36V 2A 31V SOIC Voltage Regulator IC 739-TPS5420DR
DC/DC Converter, 5.5-36V In, 2A Out, 31V Max, 500kHz, 8-SOIC Product overview: TPS5420DR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 2A, 31V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 36V, 2A, 31V, SOIC, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS5420DR can be used for catalog matching and distributor lookup.

DC/DC Converter, 5.5-36V In, 2A Out, 31V Max, 500kHz, 8-SOIC Product overview: TPS5420DR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 2A, 31V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 36V, 2A, 31V, SOIC, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS5420DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS5420DR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS5420DR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS5420DR
IC REG BUCK ADJUSTABLE 2A 8SOIC

IC REG BUCK ADJUSTABLE 2A 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS5420DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS5420DR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS5420DR
IC REG BUCK ADJ 2A 8SOIC

IC REG BUCK ADJ 2A 8SOIC

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS5420DR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS5420DR
Voltage Regulators - DC DC Switching Regulators TPS5420DR
IC REG BUCK ADJUSTABLE 2A 8SOIC

IC REG BUCK ADJUSTABLE 2A 8SOIC

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS5420DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS5420DR
Voltage Regulators - DC DC Switching Regulators TPS5420DR
Buck Switching Regulator IC Positive Adjustable 1.22V 1 Output 2A 8-SOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Adjustable 1.22V 1 Output 2A 8-SOIC (0.154", 3.90mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS5420DR 296-31984-6-ND 034056-TPS5420DR 739-TPS5420DR TPS5420DR TPS5420DR TPS5420DR TPS5420DR
Product Name TPS5420 5.5V to 36V Input, 2A, 500kHz Step-Down Converter Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5420DR 36V 2A 31V SOIC Voltage Regulator IC PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC Other; D SOIC SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Special Features Enable Multiple Outputs; Synchronous Rectification
Output Voltage 1.23 to 31 volts 1.22 to 31 volts 1.22 volts 31 volts 1.22 volts 1.22 volts 1.22 to 31 volts
Unlock Full Specs
to access all available technical data