Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS5420DR

Description
Switching Voltage Regulators 5.5 to 36V 2A Step Down Swift Conv
Datasheet
Description
Switching Voltage Regulators 5.5 to 36V 2A Step Down Swift Conv
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS5420DR
Switching Voltage Regulators TPS5420DR
Switching Voltage Regulators 5.5 to 36V 2A Step Down Swift Conv

Switching Voltage Regulators 5.5 to 36V 2A Step Down Swift Conv

Buy Now Datasheet
Dc/dc Conv, Buck, 500Khz, Soic-8; Topology Texas Instruments - 28AH5877 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 500Khz, Soic-8; Topology Texas Instruments
28AH5877
Dc/dc Conv, Buck, 500Khz, Soic-8; Topology Texas Instruments 28AH5877
DC/DC CONV, BUCK, 500KHZ, SOIC-8; Topology:Buck (Step Down); Input Voltage Min:5.5V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:1.22V; RoHS Compliant: Yes

DC/DC CONV, BUCK, 500KHZ, SOIC-8; Topology:Buck (Step Down); Input Voltage Min:5.5V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:1.22V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS5420DR 28AH5877
Product Name Switching Voltage Regulators Dc/dc Conv, Buck, 500Khz, Soic-8; Topology Texas Instruments
Input Voltage 5.5 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1033QK - Micross Components, Inc.
Micross Components, Inc.
View Details
IGBT Stabilizer Silent 500VA 1000VA Static Voltage Regulators/Stabilizers 220V 230V AC Wall Mounted Stabilizers AVR 80V-300V - No.1601737751016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three (optional feature)
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Wall; Floor (optional feature)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details