Texas Instruments TPS5420 5.5V to 36V Input, 2A, 500kHz Step-Down Converter TPS5420DG4

Description
5.5V to 36V Input, 2A, 500kHz Step-Down Converter 8-SOIC -40 to 125
Request a Quote Datasheet
Description
5.5V to 36V Input, 2A, 500kHz Step-Down Converter 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS5420 5.5V to 36V Input, 2A, 500kHz Step-Down Converter - TPS5420DG4 - Texas Instruments
Dallas, TX, United States
TPS5420 5.5V to 36V Input, 2A, 500kHz Step-Down Converter
TPS5420DG4
TPS5420 5.5V to 36V Input, 2A, 500kHz Step-Down Converter TPS5420DG4
5.5V to 36V Input, 2A, 500kHz Step-Down Converter 8-SOIC -40 to 125

5.5V to 36V Input, 2A, 500kHz Step-Down Converter 8-SOIC -40 to 125

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-52994-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-52994-ND
Voltage Regulators - DC DC Switching Regulators 296-52994-ND
"Buck Switching Regulator IC Positive Adjustable 1.22V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 1.22V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5420DG4 - 213373-TPS5420DG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5420DG4
213373-TPS5420DG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5420DG4 213373-TPS5420DG4
Manufacturer: Texas Instruments Win Source Part Number: 213373-TPS5420DG4 Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Purpose: Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 1.22V Maximum Output Voltage: 31V Minimum Input Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Industrial, Audio, Automotive, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 213373-TPS5420DG4
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Purpose: Step-Down
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 1.22V
Maximum Output Voltage: 31V
Minimum Input Voltage: 5.5V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Industrial, Audio, Automotive, Power Management

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS5420DG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS5420DG4
Voltage Regulators - DC DC Switching Regulators TPS5420DG4
Buck Switching Regulator IC Positive Adjustable 1.22V 1 Output 2A 8-SOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Adjustable 1.22V 1 Output 2A 8-SOIC (0.154", 3.90mm Width)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS5420DG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS5420DG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS5420DG4
IC REG BUCK ADJ 2A 8SOIC

IC REG BUCK ADJ 2A 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS5420DG4 296-52994-ND 213373-TPS5420DG4 TPS5420DG4 TPS5420DG4
Product Name TPS5420 5.5V to 36V Input, 2A, 500kHz Step-Down Converter Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5420DG4 Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC
Special Features Enable Multiple Outputs; Synchronous Rectification
Output Voltage 1.23 to 31 volts 1.22 to 31 volts 1.22 volts 1.22 to 31 volts 1.22 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - LM22670MRE-ADJ/J7002407 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width)
Life Cycle Stage Active
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM21212AMHX-1/NOPB - 1052775-LM21212AMHX-1/NOPB - Win Source Electronics
Specs
Package Type SSOP; Other; 20-HTSSOP
Life Cycle Stage PhaseOut; Obsolete(EOL)
View Details
6 suppliers
LM20145-Q1 Automotive Grade 2.95-5.5V, 5A, Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM20145QMHX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM22673MR-5.0 - 1197120-LM22673MR-5.0 - Win Source Electronics
Specs
Special Features Internal Current Limit
View Details
3 suppliers