Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS5420D

Description
Switching Voltage Regulators 5.5 to 36V 2A Step Down Swift Conv
Datasheet
Description
Switching Voltage Regulators 5.5 to 36V 2A Step Down Swift Conv
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS5420D
Switching Voltage Regulators TPS5420D
Switching Voltage Regulators 5.5 to 36V 2A Step Down Swift Conv

Switching Voltage Regulators 5.5 to 36V 2A Step Down Swift Conv

Buy Now Datasheet
Step-Down Converter, Soic-8; Topology Texas Instruments - 33AH5240 - Newark, An Avnet Company
Chicago, IL, United States
Step-Down Converter, Soic-8; Topology Texas Instruments
33AH5240
Step-Down Converter, Soic-8; Topology Texas Instruments 33AH5240
STEP-DOWN CONVERTER, SOIC-8; Topology:Buck (Step Down); Input Voltage Min:5.5V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:1.22V; Output RoHS Compliant: Yes

STEP-DOWN CONVERTER, SOIC-8; Topology:Buck (Step Down); Input Voltage Min:5.5V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:1.22V; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS5420D 33AH5240
Product Name Switching Voltage Regulators Step-Down Converter, Soic-8; Topology Texas Instruments
Input Voltage 5.5 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1086QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details