Manufacturer: Texas Instruments
Win Source Part Number: 1272565-TPS54202DDCR
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 2A
Family Name: TPS54202
Categories: Integrated Circuits
Supplier Device Package: TSOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 28V
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6 Thin, TSOT-23-6
Alternative Parts (Cross-Reference): LT1376HVCS; LT1376HVCS#TR; LT1376HVIS#TR; BD9E100FJ-LBH2;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 0.596V
Switching Frequency: 500kHz
Voltage - Input (Minimum): 4.5V
Voltage - Input (Maximum): 28V
Buck Switching Regulator IC Positive Adjustable 0.596V 1 Output 2A SOT-23-6 Thin, TSOT-23-6
Buck Switching Regulator IC Positive Adjustable 0.596V 1 Output 2A SOT-23-6 Thin, TSOT-23-6
Buck Switching Regulator IC Positive Adjustable 0.596V 1 Output 2A SOT-23-6 Thin, TSOT-23-6
Buck Switching Regulator IC Positive Adjustable 0.596V 1 Output 2A SOT-23-6 Thin, TSOT-23-6
IC REG BUCK ADJ 2A TSOT23-6
IC REG BUCK ADJ 2A TSOT23-6
Switching Voltage Regulators 4.5V to 28V Input, 2A Output, EMI Friendly Synchronous Step-Down Converter 6-SOT-23-THIN -40 to 125
IC REG BUCK ADJ 2A SOT23
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1272565-TPS54202DDCR | 296-TPS54202DDCRCT-ND | TPS54202DDCR | TPS54202DDCR | TPS54202DDCR | TPS54202DDCR | TPS54202DDCR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54202DDCR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23 | ||
| Special Features | Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 28 volts | 0.5960 to 28 volts | 0.5960 to 28 volts | 0.5960 volts | 0.5960 volts |