IC REG BUCK ADJ 1.5A TSOT23-6
Buck Switching Regulator IC Positive Adjustable 1.5V 1 Output 1.5A SOT-23-6 Thin, TSOT-23-6
Switching Voltage Regulators 4.5V-to-28V Input Voltage, Synchronous Buck LED Driver 6-SOT-23-THIN -40 to 125
IC REG BUCK ADJ 1.5A TSOT23-6
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54201DDCT | TPS54201DDCT | TPS54201DDCT | TPS54201DDCT |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Output Voltage Type | Adjustable / Variable; Adjustable | |||
| Package Type | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | |||
| Life Cycle Stage | Active |