The TPS54162-Q1 is a 1-A, 60-V asynchronous step-down DC/DC converter with low quiescent current, integrated voltage supervision, and reset functionality for automotive applications. It is housed in a 20-pin HTSSOP PowerPAD package measuring 6.95 mm by 7.1 mm with a thickness of 1.6 mm. The device operates with an input voltage range of 3.6 V to 48 V and supports junction temperatures from -40°C to 150°C. It features a typical quiescent current of 50 µA, switching frequencies from 200 kHz to 2.2 MHz, and includes overvoltage, undervoltage monitoring, thermal shutdown, and current limit protection. The part is qualified for automotive applications and complies with the -40°C to 125°C operating temperature range in its ordering variant.
Automotive Catalog 1A, 60V step down DC/DC converter with low Iq, voltage supervision and reset 20-HTSSOP -40 to 125
"Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 20-PowerTSSOP (0.173"", 4.40mm Width)"
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 20-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 1A 20HTSSOP
IC REG BUCK ADJ 1A 20HTSSOP
IC REG BUCK ADJ 1A 20HTSSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54162QPWPRQ1 | 296-25322-2-ND | TPS54162QPWPRQ1 | TPS54162QPWPRQ1 | TPS54162QPWPRQ1 | TPS54162QPWPRQ1 |
| Product Name | TPS54162-Q1 Automotive Catalog 1A, 60V step down DC/DC converter with low Iq, voltage supervision and reset | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | Other; 20-PowerTSSOP (0.173", 4.40mm Width) | SSOP | |
| Special Features | Enable,Power Good,Light Load Efficiency,Frequency Synchronization | |||||
| Output Voltage | 0.9000 to 18 volts | 0.9000 to 18 volts | 0.9000 to 18 volts | 0.9000 volts | 0.9000 volts |