Texas Instruments TPS54160 3.5V to 60V Input, 1.5A Step-Down Converter with Eco-Mode TPS54160DGQR

Description
3.5V to 60V Input, 1.5A Step-Down Converter with Eco-Mode 10-MSOP-PowerPAD -40 to 150
Request a Quote Datasheet
Description
3.5V to 60V Input, 1.5A Step-Down Converter with Eco-Mode 10-MSOP-PowerPAD -40 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS54160 3.5V to 60V Input, 1.5A Step-Down Converter with Eco-Mode - TPS54160DGQR - Texas Instruments
Dallas, TX, United States
TPS54160 3.5V to 60V Input, 1.5A Step-Down Converter with Eco-Mode
TPS54160DGQR
TPS54160 3.5V to 60V Input, 1.5A Step-Down Converter with Eco-Mode TPS54160DGQR
3.5V to 60V Input, 1.5A Step-Down Converter with Eco-Mode 10-MSOP-PowerPAD -40 to 150

3.5V to 60V Input, 1.5A Step-Down Converter with Eco-Mode 10-MSOP-PowerPAD -40 to 150

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-26984-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-26984-2-ND
Voltage Regulators - DC DC Switching Regulators 296-26984-2-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-26984-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-26984-1-ND
Voltage Regulators - DC DC Switching Regulators 296-26984-1-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-26984-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-26984-6-ND
Voltage Regulators - DC DC Switching Regulators 296-26984-6-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54160DGQR - 034054-TPS54160DGQR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54160DGQR
034054-TPS54160DGQR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54160DGQR 034054-TPS54160DGQR
Manufacturer: Texas Instruments Win Source Part Number: 034054-TPS54160DGQR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 100kHz to 2.5MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A Family Name: TPS54160 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-MSOP-PowerPad Purpose: Step-Down Maximum Input Voltage: 60V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 58V Minimum Input Voltage: 3.5V Alternative Parts (Cross-Reference): MAX17505ATP+T; MAX17503SATP+T; MAX17505ATP+; Introduction Date: January 01, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034054-TPS54160DGQR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 100kHz to 2.5MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A
Family Name: TPS54160
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 10-MSOP-PowerPad
Purpose: Step-Down
Maximum Input Voltage: 60V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 58V
Minimum Input Voltage: 3.5V
Alternative Parts (Cross-Reference): MAX17505ATP+T; MAX17503SATP+T; MAX17505ATP+;
Introduction Date: January 01, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS54160DGQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS54160DGQR
Voltage Regulators - DC DC Switching Regulators TPS54160DGQR
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS54160DGQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS54160DGQR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS54160DGQR
IC REG BUCK ADJ 1.5A 10HVSSOP

IC REG BUCK ADJ 1.5A 10HVSSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS54160DGQR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS54160DGQR
Voltage Regulators - DC DC Switching Regulators TPS54160DGQR
IC REG BUCK ADJ 1.5A 10MSOP

IC REG BUCK ADJ 1.5A 10MSOP

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS54160DGQR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS54160DGQR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS54160DGQR
IC REG BUCK ADJ 1.5A 10MSOP

IC REG BUCK ADJ 1.5A 10MSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS54160DGQR 296-26984-2-ND 034054-TPS54160DGQR TPS54160DGQR TPS54160DGQR TPS54160DGQR TPS54160DGQR
Product Name TPS54160 3.5V to 60V Input, 1.5A Step-Down Converter with Eco-Mode Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54160DGQR Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; "10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)" Other; 10-MSOP-PowerPad Other; 10-PowerTFSOP, 10-MSOP (0.118\", 3.00mm Width) Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Output Voltage 0.8000 to 58 volts 0.8000 volts 0.8000 to 58 volts 0.8000 volts 0.8000 volts
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data