Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS54160DGQR

Description
Switching Voltage Regulators 3.5-60V 1.5A Step Down SWIFT Converter
Datasheet
Description
Switching Voltage Regulators 3.5-60V 1.5A Step Down SWIFT Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54160DGQR
Switching Voltage Regulators TPS54160DGQR
Switching Voltage Regulators 3.5-60V 1.5A Step Down SWIFT Converter

Switching Voltage Regulators 3.5-60V 1.5A Step Down SWIFT Converter

Buy Now Datasheet
Dc/dc Conv, Buck, 2.5Mhz, Msop-10; Topology Texas Instruments - 29AH8132 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 2.5Mhz, Msop-10; Topology Texas Instruments
29AH8132
Dc/dc Conv, Buck, 2.5Mhz, Msop-10; Topology Texas Instruments 29AH8132
DC/DC CONV, BUCK, 2.5MHZ, MSOP-10; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:10Pins; Output Current:1.5A; Output Voltage Min:800mV; RoHS Compliant: Yes

DC/DC CONV, BUCK, 2.5MHZ, MSOP-10; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:10Pins; Output Current:1.5A; Output Voltage Min:800mV; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS54160DGQR 29AH8132
Product Name Switching Voltage Regulators Dc/dc Conv, Buck, 2.5Mhz, Msop-10; Topology Texas Instruments
Input Voltage 3.5 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details