Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS54160DGQ

Description
Switching Voltage Regulators 3.5-60V 1.5A Step Down SWIFT Converter
Datasheet
Description
Switching Voltage Regulators 3.5-60V 1.5A Step Down SWIFT Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54160DGQ
Switching Voltage Regulators TPS54160DGQ
Switching Voltage Regulators 3.5-60V 1.5A Step Down SWIFT Converter

Switching Voltage Regulators 3.5-60V 1.5A Step Down SWIFT Converter

Buy Now Datasheet
Dc Dc Buck Control, 60V, 1A, 10Msop; Topology Texas Instruments - 33AH5239 - Newark, An Avnet Company
Chicago, IL, United States
Dc Dc Buck Control, 60V, 1A, 10Msop; Topology Texas Instruments
33AH5239
Dc Dc Buck Control, 60V, 1A, 10Msop; Topology Texas Instruments 33AH5239
DC DC BUCK CONTROL, 60V, 1A, 10MSOP; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:10Pins; Output Current:1.5A; Output Voltage RoHS Compliant: Yes

DC DC BUCK CONTROL, 60V, 1A, 10MSOP; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:10Pins; Output Current:1.5A; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS54160DGQ 33AH5239
Product Name Switching Voltage Regulators Dc Dc Buck Control, 60V, 1A, 10Msop; Topology Texas Instruments
Input Voltage 3.5 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details